IC REG LIN 3V 200MA SSON004X1010 Product overview: BU30TD2WNVX-TL from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU30TD2WNVX-TL can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1024975-BU30TD2WNVX-
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SSON004X1010
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.46V @ 200mA
Operating Supply Current: 60μA
PSRR: 70dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004X1010
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004X1010
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004X1010
IC REG LIN 3V 200MA SSON004X1010
LDO Voltage Regulators LDO REGULATOR POS 3V 0.2A TR
IC REG LIN 3V 200MA SSON004X1010
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-BU30TD2WNVX-TL | 1024975-BU30TD2WNVX-TL | BU30TD2WNVX-TLTR-ND | BU30TD2WNVX-TL | BU30TD2WNVX-TL | BU30TD2WNVX-TL |
| Product Name | 3V 200MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - BU30TD2WNVX-TL | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; SSON004X1010 | Other; 4-UDFN Exposed Pad | |||
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 volts | ||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | |
| Dropout Voltage | 0.2400 volts | 0.4600 volts | 0.4600 volts |