The BU**TA2WNVX /HFV series integrates a 200mA output high performance FULL CMOS regulator into an ultra-compact SSON004X1216 package (1.2mm×1.6mm×0.6mm)&
The BU**TA2WNVX /HFV series integrates a 200mA output high performance FULL CMOS regulator into an ultra-compact SSON004X1216 package (1.2mm×1.6mm×0.6mm)&HVSOF5;
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BU30TA2WNVX | BU30TA2WNVX |
| Product Name | 200mA 3V, Fixed Output, High PSRR, High-Accuracy CMOS LDO Regulator | 1ch 200mA CMOS LDO Regulators |
| Package Type | Other; SSON004X1216 | Other; SSON004X1216 |
| Output Voltage | 3 volts | 3 volts |
| IOUT | 0.2000 amps | 0.2000 amps |