ROHM Semiconductor USA, LLC PMIC - PMIC - Voltage Regulators - Linear - BU30TA2WNVX-TR BU30TA2WNVX-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 012257-BU30TA2WNVX-T R Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.33V @ 200mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Family Name: BU30TA2 Output Voltage: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 4-SSON-EP (1.2x1.6) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.66V @ 200mA Operating Supply Current: 95μA PSRR: 65dB (1kHz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): XC6225B305AGR-G; XC6225A295AGR-G; XC6225A305AGR-G; Introduction Date: September 25, 2008 ECCN: EAR99 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 012257-BU30TA2WNVX-T R Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.33V @ 200mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Family Name: BU30TA2 Output Voltage: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 4-SSON-EP (1.2x1.6) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.66V @ 200mA Operating Supply Current: 95μA PSRR: 65dB (1kHz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): XC6225B305AGR-G; XC6225A295AGR-G; XC6225A305AGR-G; Introduction Date: September 25, 2008 ECCN: EAR99 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - BU30TA2WNVX-TR - 012257-BU30TA2WNVX-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BU30TA2WNVX-TR
012257-BU30TA2WNVX-TR
PMIC - PMIC - Voltage Regulators - Linear - BU30TA2WNVX-TR 012257-BU30TA2WNVX-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 012257-BU30TA2WNVX-T R Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.33V @ 200mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Family Name: BU30TA2 Output Voltage: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 4-SSON-EP (1.2x1.6) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.66V @ 200mA Operating Supply Current: 95μA PSRR: 65dB (1kHz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): XC6225B305AGR-G; XC6225A295AGR-G; XC6225A305AGR-G; Introduction Date: September 25, 2008 ECCN: EAR99 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 012257-BU30TA2WNVX-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.33V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Family Name: BU30TA2
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 4-SSON-EP (1.2x1.6)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.66V @ 200mA
Operating Supply Current: 95μA
PSRR: 65dB (1kHz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): XC6225B305AGR-G; XC6225A295AGR-G; XC6225A305AGR-G;
Introduction Date: September 25, 2008
ECCN: EAR99
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3V 200MA Voltage Regulator IC
776-BU30TA2WNVX-TR
3V 200MA Voltage Regulator IC 776-BU30TA2WNVX-TR
IC REG LINEAR 3V 200MA 4SSON Product overview: BU30TA2WNVX-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU30TA2WNVX-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 3V 200MA 4SSON Product overview: BU30TA2WNVX-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU30TA2WNVX-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BU30TA2WNVX-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BU30TA2WNVX-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BU30TA2WNVX-TR
IC REG LINEAR 3V 200MA 4SSON

IC REG LINEAR 3V 200MA 4SSON

Supplier's Site
PMIC - Voltage Regulators - Linear - BU30TA2WNVX-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BU30TA2WNVX-TR
PMIC - Voltage Regulators - Linear BU30TA2WNVX-TR
IC REG LINEAR 3V 200MA 4SSON

IC REG LINEAR 3V 200MA 4SSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
BU30TA2WNVX-TR
LDO Voltage Regulators BU30TA2WNVX-TR
LDO Voltage Regulators High-Speed Load CMOS 3.0V Out 200mA

LDO Voltage Regulators High-Speed Load CMOS 3.0V Out 200mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 012257-BU30TA2WNVX-TR 776-BU30TA2WNVX-TR BU30TA2WNVX-TR BU30TA2WNVX-TR BU30TA2WNVX-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - BU30TA2WNVX-TR 3V 200MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; 4-SSON-EP (1.2x1.6) Other; Tape & Reel (TR)
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data