The Fixed LDO Voltage Regulator from ROHM operates within an input voltage range of 1.7V to 6.0V and provides an output current of up to 200mA. It features a low dropout voltage of 85mV and offers output voltage options including 1.2V, 1.5V, 1.8V, 2.5V, 2.8V, 3.0V, and 3.3V, with an accuracy of ±2.0%. The device consumes a low quiescent current of 33µA and has a standby current of 0µA. It is designed for applications in automotive equipment, portable devices, and camera modules, and is AEC-Q100 qualified. The regulator includes built-in overcurrent protection and thermal shutdown features for enhanced reliability. It comes in a compact SSOP-5 package, making it suitable for space-constrained designs.
Fixed LDO Voltage Regulator, 1.7V to 6V, 85mV Dropout, 3Vout, 200mAout, SSOP-5 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 53X3040 |
| Product Name | Fixed Ldo Voltage Regulator, 1.7V To 6V, 85Mv Dropout, 3Vout, 200Maout, Ssop-5 Rohs Compliant Rohm |