1CH 500MA CMOS LDO REGULATOR - B Product overview: BU30SA5WGWZ-E2 from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU30SA5WGWZ-E2 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA UCSP30L1
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA UCSP30L1
Win Source Part Number: 993889-BU30SA5WGWZ-E
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5V
Voltage - Output (Min/Fixed): 3V, 3.3V
Package / Case: 4-XFBGA, CSPBGA
Supplier Device Package: UCSP30L1
Temperature Range - Operating: -40°C ~ 105°C
PSRR: 70dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 80 µA
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: 846-BU30SA5WGWZ-E2TR
Voltage Dropout (Max): 0.15V @ 100mA
1CH 500MA CMOS LDO REGULATOR - B
1CH 500MA CMOS LDO REGULATOR - B
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-BU30SA5WGWZ-E2 | 846-BU30SA5WGWZ-E2TR-ND | 993889-BU30SA5WGWZ-E2 | BU30SA5WGWZ-E2 | BU30SA5WGWZ-E2 |
| Product Name | 500MA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; 4-XFBGA, CSPBGA | Other; Tape & Reel | ||
| Output Voltage | 3 volts | 3 to 3.3 volts | 3 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| Dropout Voltage | 0.0800 volts | 0.1500 volts | 0.1500 volts |