"IC 74.25MHz 1 16-LSSOP (0.173"", 4.40mm Width)"
IC CLK GEN BUILT-IN VCXO 16SSOP Product overview: BU3087FV-E2 from ROHM Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-BU3087FV-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1155735-BU3087FV-E2
Packaging: Reel - TR
Operating Temperature Range: -10°C ~ 75°C
Package: 16-LSSOP (0.173", 4.40mm Width)
Frequency - Max: 74.25MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: Crystal
Output: Clock
PLL: Yes with Bypass
Divider/Multiplier: No/No
Family Name: BU3087
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.rohm.com
Manufacturer Package: 16-SSOPB
Introduction Date: August 16, 2012
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC CLK GEN BUILT-IN VCXO 16SSOP
IC CLK GEN BUILT-IN VCXO 16SSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | BU3087FV-E2TR-ND | 728-BU3087FV-E2 | 1155735-BU3087FV-E2 | BU3087FV-E2 | BU3087FV-E2 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - BU3087FV-E2 | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Yes with Bypass; Clock Generator | Clock Generator | |
| Bus Interface | Clock | Clock | Clock | 1 | |
| Package Type | Surface Mount; "16-LSSOP (0.173"", 4.40mm Width)" | Tape & Reel (TR) | Surface Mount | SSOP | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |