Manufacturer: Rohm Semiconductor
Win Source Part Number: 049798-BU3073HFV-TR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Main Purpose: Digital Cameras
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -5°C to 75°C
Case / Package: HVSOF6
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 24.545MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC CLOCK GENERATOR 6-HVSOF Product overview: BU3073HFV-TR from ROHM Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-BU3073HFV-TR can be used for catalog matching and distributor lookup.
IC CLOCK GENERATOR 6-HVSOF
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks |
| Product Number | 049798-BU3073HFV-TR | 763-BU3073HFV-TR | BU3073HFV-TR |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - BU3073HFV-TR | Clock and Timing IC | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator | |
| Bus Interface | Clock | Clock | |
| Package Type | Surface Mount; HVSOF6 | Reel - TR | Surface Mount; Surface Mount |