ROHM Semiconductor USA, LLC Clock and Timing IC BU3071HFV-TR

Description
IC CLOCK GENERATOR 6-HVSOF Product overview: BU3071HFV-TR from ROHM Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-BU3071HFV-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLOCK GENERATOR 6-HVSOF Product overview: BU3071HFV-TR from ROHM Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-BU3071HFV-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 763-BU3071HFV-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
763-BU3071HFV-TR
Clock and Timing IC 763-BU3071HFV-TR
IC CLOCK GENERATOR 6-HVSOF Product overview: BU3071HFV-TR from ROHM Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-BU3071HFV-TR can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR 6-HVSOF Product overview: BU3071HFV-TR from ROHM Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-BU3071HFV-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Application Specific - BU3071HFV-TR - 049797-BU3071HFV-TR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - BU3071HFV-TR
049797-BU3071HFV-TR
Clock/Timing - Clock/Timing - Application Specific - BU3071HFV-TR 049797-BU3071HFV-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 049797-BU3071HFV-TR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Main Purpose: Digital Cameras Categories: Integrated Circuits Status: Active Temperature Range - Operating: -5°C to 75°C Case / Package: 6-HVSOF Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 54MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049797-BU3071HFV-TR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Main Purpose: Digital Cameras
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -5°C to 75°C
Case / Package: 6-HVSOF
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 54MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock/Timing - Application Specific - BU3071HFV-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
BU3071HFV-TR
Clock/Timing - Application Specific BU3071HFV-TR
IC CLOCK GENERATOR 6-HVSOF

IC CLOCK GENERATOR 6-HVSOF

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks
Product Number 763-BU3071HFV-TR 049797-BU3071HFV-TR BU3071HFV-TR
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Application Specific - BU3071HFV-TR Clock/Timing - Application Specific
Bus Interface Clock Clock
Package Type Reel - TR Surface Mount; 6-HVSOF Surface Mount; Surface Mount
Frequency 54 MHz 54 MHz 54 MHz
Unlock Full Specs
to access all available technical data