Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SSON004X1010
IC REG LINEAR 2.85V 500MA 4SSON Product overview: BU2JTH5WNVX-TL from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU2JTH5WNVX-TL can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1024972-BU2JTH5WNVX-
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C
Case / Package: SSON004X1010
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.85V
Dropout Voltage-Max: 0.25V @ 250mA
Operating Supply Current: 20μA
PSRR: 82dB to 80dB (100Hz to 1kHz)
Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC REG LINEAR 2.85V 500MA 4SSON
LDO Voltage Regulators FULL CMOS LDO Regulator (2.85V / 500mA)
IC REG LINEAR 2.85V 500MA 4SSON
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BU2JTH5WNVX-TLTR-ND | 776-BU2JTH5WNVX-TL | 1024972-BU2JTH5WNVX-TL | BU2JTH5WNVX-TL | BU2JTH5WNVX-TL | BU2JTH5WNVX-TL |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.85V 500MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - BU2JTH5WNVX-TL | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 4-UDFN Exposed Pad | Other; Tape & Reel (TR) | Other; SSON004X1010 | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |