ROHM Semiconductor GmbH 200mA 2.85V, Fixed Output, High PSRR, High-Accuracy CMOS LDO Regulator BU2JTD3WG

Description
The BU**TD2WNVX / BU**TD3WG series integrates a 200mA output high performance FULL CMOS regulator into an ultra-compact SSON004X1010 package (1.0mm×1.0mm×0.6mm) & SSOP5 package(2.9mm×2.8mm× 1.15mm). Additional features include a circuit current of only 35μA for low power consumption along with superior noise and load response characteristics, making them ideal for use in power supplies for a wide variety of applications, including logic ICs, RF circuits, and camera modules.
Datasheet
Description
The BU**TD2WNVX / BU**TD3WG series integrates a 200mA output high performance FULL CMOS regulator into an ultra-compact SSON004X1010 package (1.0mm×1.0mm×0.6mm) & SSOP5 package(2.9mm×2.8mm× 1.15mm). Additional features include a circuit current of only 35μA for low power consumption along with superior noise and load response characteristics, making them ideal for use in power supplies for a wide variety of applications, including logic ICs, RF circuits, and camera modules.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
200mA 2.85V, Fixed Output, High PSRR, High-Accuracy CMOS LDO Regulator - BU2JTD3WG - ROHM Semiconductor GmbH
Willich, Germany
200mA 2.85V, Fixed Output, High PSRR, High-Accuracy CMOS LDO Regulator
BU2JTD3WG
200mA 2.85V, Fixed Output, High PSRR, High-Accuracy CMOS LDO Regulator BU2JTD3WG
The BU**TD2WNVX / BU**TD3WG series integrates a 200mA output high performance FULL CMOS regulator into an ultra-compact SSON004X1010 package (1.0mm×1.0mm×0.6mm) & SSOP5 package(2.9mm×2.8mm× 1.15mm). Additional features include a circuit current of only 35μA for low power consumption along with superior noise and load response characteristics, making them ideal for use in power supplies for a wide variety of applications, including logic ICs, RF circuits, and camera modules.

The BU**TD2WNVX / BU**TD3WG series integrates a 200mA output high performance FULL CMOS regulator into an ultra-compact SSON004X1010 package (1.0mm×1.0mm×0.6mm) & SSOP5 package(2.9mm×2.8mm×1.15mm). Additional features include a circuit current of only 35μA for low power consumption along with superior noise and load response characteristics, making them ideal for use in power supplies for a wide variety of applications, including logic ICs, RF circuits, and camera modules.

Supplier's Site Datasheet
1ch 200mA CMOS LDO Regulators - BU2JTD3WG - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
1ch 200mA CMOS LDO Regulators
BU2JTD3WG
1ch 200mA CMOS LDO Regulators BU2JTD3WG
The BU**TD2WNVX / BU**TD3WG series integrates a 200mA output high performance FULL CMOS regulator into an ultra-compact SSON004X1010 package (1.0mm×1.0mm×0.6mm) & SSOP5 package(2.9mm×2.8mm× 1.15mm). Additional features include a circuit current of only 35µA for low power consumption along with superior noise and load response characteristics, making them ideal for use in power supplies for a wide variety of applications, including logic ICs, RF circuits, and camera modules.

The BU**TD2WNVX / BU**TD3WG series integrates a 200mA output high performance FULL CMOS regulator into an ultra-compact SSON004X1010 package (1.0mm×1.0mm×0.6mm) & SSOP5 package(2.9mm×2.8mm×1.15mm). Additional features include a circuit current of only 35µA for low power consumption along with superior noise and load response characteristics, making them ideal for use in power supplies for a wide variety of applications, including logic ICs, RF circuits, and camera modules.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number BU2JTD3WG BU2JTD3WG
Product Name 200mA 2.85V, Fixed Output, High PSRR, High-Accuracy CMOS LDO Regulator 1ch 200mA CMOS LDO Regulators
Package Type SSOP; Other; SSOP5 SSOP; Other; SSOP5
Output Voltage 2.85 volts 2.85 volts
IOUT 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data