ROHM Semiconductor GmbH 200mA 2.85V, Fixed Output, High PSRR, High-Accuracy CMOS LDO Regulator BU2JTA2WNVX

Description
The BU**TA2WNVX /HFV series integrates a 200mA output high performance FULL CMOS regulator into an ultra-compact SSON004X1216 package (1.2mm×1.6mm×0.6mm)& HVSOF5(1.6mm×1.6mm×0 .6mm). Additional features include a circuit current of only 40μA for low power consumption along with superior noise and load response characteristics, making them ideal for use in power supplies for a wide variety of applications, including logic ICs, RF circuits, and camera modules.
Description
The BU**TA2WNVX /HFV series integrates a 200mA output high performance FULL CMOS regulator into an ultra-compact SSON004X1216 package (1.2mm×1.6mm×0.6mm)& HVSOF5(1.6mm×1.6mm×0 .6mm). Additional features include a circuit current of only 40μA for low power consumption along with superior noise and load response characteristics, making them ideal for use in power supplies for a wide variety of applications, including logic ICs, RF circuits, and camera modules.
Datasheet
Datasheet Summary
Powered by GS/AI

The BU2JTA2WNVX is a 1-channel CMOS LDO regulator from ROHM Semiconductor, designed to deliver a maximum output current of 200 mA. It operates within an input voltage range of 2.5 V to 5.5 V and features a low quiescent current of 40 µA, making it suitable for battery-powered applications. The device is housed in a compact SSON004X1216 package, measuring 1.2 mm vó 1.6 mm vó 0.6 mm, which aids in space-saving designs. This regulator offers high output voltage accuracy of ±1% and excellent ripple rejection of 70 dB at 1 kHz. It is compatible with small ceramic capacitors, requiring only 1.0 µF for both input and output. The BU2JTA2WNVX includes built-in protection features such as overcurrent protection, overheat protection, and an output discharge circuit, enhancing its reliability in various applications, including logic ICs, RF circuits, and camera modules. The operational temperature range is specified from -40°C to +85°C, ensuring functionality in diverse environmental conditions.

Datasheet Summary
Powered by GS/AI

The BU2JTA2WNVX is a 1-channel CMOS LDO regulator from ROHM Semiconductor, designed to deliver a maximum output current of 200 mA. It operates within an input voltage range of 2.5 V to 5.5 V and features a low quiescent current of 40 µA, making it suitable for battery-powered applications. The device is housed in a compact SSON004X1216 package, measuring 1.2 mm vó 1.6 mm vó 0.6 mm, which aids in space-saving designs. This regulator offers high output voltage accuracy of ±1% and excellent ripple rejection of 70 dB at 1 kHz. It is compatible with small ceramic capacitors, requiring only 1.0 µF for both input and output. The BU2JTA2WNVX includes built-in protection features such as overcurrent protection, overheat protection, and an output discharge circuit, enhancing its reliability in various applications, including logic ICs, RF circuits, and camera modules. The operational temperature range is specified from -40°C to +85°C, ensuring functionality in diverse environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
200mA 2.85V, Fixed Output, High PSRR, High-Accuracy CMOS LDO Regulator - BU2JTA2WNVX - ROHM Semiconductor GmbH
Willich, Germany
200mA 2.85V, Fixed Output, High PSRR, High-Accuracy CMOS LDO Regulator
BU2JTA2WNVX
200mA 2.85V, Fixed Output, High PSRR, High-Accuracy CMOS LDO Regulator BU2JTA2WNVX
The BU**TA2WNVX /HFV series integrates a 200mA output high performance FULL CMOS regulator into an ultra-compact SSON004X1216 package (1.2mm×1.6mm×0.6mm)& HVSOF5(1.6mm×1.6mm×0 .6mm). Additional features include a circuit current of only 40μA for low power consumption along with superior noise and load response characteristics, making them ideal for use in power supplies for a wide variety of applications, including logic ICs, RF circuits, and camera modules.

The BU**TA2WNVX /HFV series integrates a 200mA output high performance FULL CMOS regulator into an ultra-compact SSON004X1216 package (1.2mm×1.6mm×0.6mm)&HVSOF5(1.6mm×1.6mm×0.6mm). Additional features include a circuit current of only 40μA for low power consumption along with superior noise and load response characteristics, making them ideal for use in power supplies for a wide variety of applications, including logic ICs, RF circuits, and camera modules.

Supplier's Site Datasheet
1ch 200mA CMOS LDO Regulators - BU2JTA2WNVX - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
1ch 200mA CMOS LDO Regulators
BU2JTA2WNVX
1ch 200mA CMOS LDO Regulators BU2JTA2WNVX
The BU**TA2WNVX /HFV series integrates a 200mA output high performance FULL CMOS regulator into an ultra-compact SSON004X1216 package (1.2mm×1.6mm×0.6mm)&HVSOF5; (1.6mm×1.6mm×0.6mm). Additional features include a circuit current of only 40µA for low power consumption along with superior noise and load response characteristics, making them ideal for use in power supplies for a wide variety of applications, including logic ICs, RF circuits, and camera modules.

The BU**TA2WNVX /HFV series integrates a 200mA output high performance FULL CMOS regulator into an ultra-compact SSON004X1216 package (1.2mm×1.6mm×0.6mm)&HVSOF5;(1.6mm×1.6mm×0.6mm). Additional features include a circuit current of only 40µA for low power consumption along with superior noise and load response characteristics, making them ideal for use in power supplies for a wide variety of applications, including logic ICs, RF circuits, and camera modules.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number BU2JTA2WNVX BU2JTA2WNVX
Product Name 200mA 2.85V, Fixed Output, High PSRR, High-Accuracy CMOS LDO Regulator 1ch 200mA CMOS LDO Regulators
Package Type Other; SSON004X1216 Other; SSON004X1216
Output Voltage 2.85 volts 2.85 volts
IOUT 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data