Linear Voltage Regulator IC Output
Linear Voltage Regulator IC Output
LDO Voltage Regulators IC Pwr Linear Reg Single Output LDO
IC REG LIN 2.05V 300MA 4SSON
IC REG LIN 2.05V 300MA 4SSON
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | BU2AUA3WNVX-TLCT-ND | BU2AUA3WNVX-TL | BU2AUA3WNVX-TL | BU2AUA3WNVX-TL |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 4-UDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection |