ROHM Semiconductor USA, LLC 2.9V 200MA Voltage Regulator IC BU29TD3WG-TR

Description
IC REG LINEAR 2.9V 200MA 5SSOP Product overview: BU29TD3WG-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.9V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU29TD3WG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2.9V 200MA 5SSOP Product overview: BU29TD3WG-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.9V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU29TD3WG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.9V 200MA Voltage Regulator IC
776-BU29TD3WG-TR
2.9V 200MA Voltage Regulator IC 776-BU29TD3WG-TR
IC REG LINEAR 2.9V 200MA 5SSOP Product overview: BU29TD3WG-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.9V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU29TD3WG-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.9V 200MA 5SSOP Product overview: BU29TD3WG-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.9V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU29TD3WG-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BU29TD3WG-TR - 802489-BU29TD3WG-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BU29TD3WG-TR
802489-BU29TD3WG-TR
PMIC - PMIC - Voltage Regulators - Linear - BU29TD3WG-TR 802489-BU29TD3WG-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 802489-BU29TD3WG-TR Packaging: Reel Mounting Style: SMD Current - Output: 200mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 2.9V Supplier Device Package: 5-SSOP Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 6V PSRR: 70dB (1kHz) Protection Features: Over Current, Over Temperature Manufacturer Package: SC-74A, SOT-753 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.46V at 200mA Current - Quiescent (Iq): 60μA Part Number Series: BU29TD3

Manufacturer: Rohm Semiconductor
Win Source Part Number: 802489-BU29TD3WG-TR
Packaging: Reel
Mounting Style: SMD
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 2.9V
Supplier Device Package: 5-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 6V
PSRR: 70dB (1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: SC-74A, SOT-753
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.46V at 200mA
Current - Quiescent (Iq): 60μA
Part Number Series: BU29TD3

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BU29TD3WG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BU29TD3WG-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BU29TD3WG-TR
IC REG LINEAR 2.9V 200MA 5SSOP

IC REG LINEAR 2.9V 200MA 5SSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - BU29TD3WG-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BU29TD3WG-TR
PMIC - Voltage Regulators - Linear BU29TD3WG-TR
IC REG LINEAR 2.9V 200MA 5SSOP

IC REG LINEAR 2.9V 200MA 5SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
BU29TD3WG-TR
LDO Voltage Regulators BU29TD3WG-TR
LDO Voltage Regulators Standard CMOS LDO Vreg; 2.9V

LDO Voltage Regulators Standard CMOS LDO Vreg; 2.9V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-BU29TD3WG-TR 802489-BU29TD3WG-TR BU29TD3WG-TR BU29TD3WG-TR BU29TD3WG-TR
Product Name 2.9V 200MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BU29TD3WG-TR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) SSOP; Other; SC-74A, SOT-753
Output Voltage 2.9 volts 2.9 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps
VIN 6 volts 6 volts
Unlock Full Specs
to access all available technical data