LDO Voltage Regulators CMOS LDO REGULATOR
IC REG LINEAR 2.9V 200MA HVSOF5
IC REG LINEAR 2.9V 200MA HVSOF5
IC REG LINEAR 2.9V 200MA HVSOF5
| VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | BU29TA2WHFV-TR | 687-BU29TA2WHFV-TR | BU29TA2WHFV-TR | BU29TA2WHFV-TR |
| Product Name | LDO Voltage Regulators | IC REG LINEAR 2.9V 200MA HVSOF5 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | |||
| Package Type | Other; SOT-665 | |||
| Life Cycle Stage | Active | |||
| Output Voltage | 2.9 volts | 2.9 volts | ||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps |