ROHM Semiconductor USA, LLC Ldo, Fixed, 2.9V, 0.2A, -40 To 125Deg C; Output Type Rohm BU29JA2MNVX-CTL

Description
LDO, FIXED, 2.9V, 0.2A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:2.9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; DropoutRoHS Compliant: Yes
Description
LDO, FIXED, 2.9V, 0.2A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:2.9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; DropoutRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The LDO regulator, part number 01AH6861, is a fixed output device providing 2.9V at a maximum output current of 200mA. It operates within an input voltage range of 1.7V to 6.0V and is designed for a wide operating temperature range of -40°C to +125°C. This regulator features low current consumption of 35OºA and is AEC-Q100 qualified, making it suitable for automotive applications. It includes built-in overcurrent protection and thermal shutdown circuits, ensuring reliable operation. The device is housed in an ultra-small SSON004R1010 package, measuring 1.00mm x 1.00mm x 0.60mm, and is compatible with small ceramic capacitors for both input and output.

Datasheet Summary
Powered by GS/AI

The LDO regulator, part number 01AH6861, is a fixed output device providing 2.9V at a maximum output current of 200mA. It operates within an input voltage range of 1.7V to 6.0V and is designed for a wide operating temperature range of -40°C to +125°C. This regulator features low current consumption of 35OºA and is AEC-Q100 qualified, making it suitable for automotive applications. It includes built-in overcurrent protection and thermal shutdown circuits, ensuring reliable operation. The device is housed in an ultra-small SSON004R1010 package, measuring 1.00mm x 1.00mm x 0.60mm, and is compatible with small ceramic capacitors for both input and output.

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 2.9V, 0.2A, -40 To 125Deg C; Output Type Rohm - 01AH6861 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 2.9V, 0.2A, -40 To 125Deg C; Output Type Rohm
01AH6861
Ldo, Fixed, 2.9V, 0.2A, -40 To 125Deg C; Output Type Rohm 01AH6861
LDO, FIXED, 2.9V, 0.2A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:2.9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; DropoutRoHS Compliant: Yes

LDO, FIXED, 2.9V, 0.2A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:2.9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; DropoutRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 01AH6861
Product Name Ldo, Fixed, 2.9V, 0.2A, -40 To 125Deg C; Output Type Rohm
Input Voltage 1.7 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details