BUxxUA3WNVX series is high-performance FULL CMOS regulator with 300-mA output, which is mounted on versatile package SSON004X1010 (1.00mm x 1.00 mm x 0.60mm). It has excellent noise characteristics and load responsiveness characteristics despite its low circuit current consumption of 50µA. It is most appropriate for various applications such as power supplies for logic IC, RF, and camera modules.ROHM’s.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | BU28UA3WNVX |
| Product Name | Versatile Package FULL CMOS LDO Regulator |
| Regulator Type | Low Dropout |
| Package Type | Other; SSON004X1010 |
| Output Voltage | 2.8 volts |