The Fixed LDO Voltage Regulator operates within an input voltage range of 2.5V to 5.5V and provides a stable output voltage of 2.8V with a maximum output current of 200mA. It features a low dropout voltage of 360mV, making it suitable for applications where space and efficiency are critical. The device is housed in a microminiature SSON-4 package, measuring 1.2mm x 1.6mm x 0.6mm, which aids in compact designs. It has a low quiescent current of 40µA, enhancing battery life in portable applications. The regulator includes built-in overcurrent and overheat protection, as well as an output discharge circuit. It is compatible with small ceramic capacitors, requiring a minimum capacitance of 1.0µF for both input and output. The operational temperature range is from -40°C to +85°C, making it suitable for various environmental conditions. This product is RoHS compliant, ensuring it meets environmental standards.
Fixed LDO Voltage Regulator, 2.5V to 5.5V, 360mV Dropout, 2.8Vout, 200mAout, SSON-4 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 08X1473 |
| Product Name | Fixed Ldo Voltage Regulator, 2.5V To 5.5V, 360Mv Dropout, 2.8Vout, 200Maout, Sson-4 Rohs Compliant Rohm |