ROHM Semiconductor USA, LLC 2.8V 200MA Voltage Regulator IC BU28TA2WNVX-TR

Description
IC REG LINEAR 2.8V 200MA 4SSON Product overview: BU28TA2WNVX-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU28TA2WNVX-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2.8V 200MA 4SSON Product overview: BU28TA2WNVX-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU28TA2WNVX-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.8V 200MA Voltage Regulator IC
776-BU28TA2WNVX-TR
2.8V 200MA Voltage Regulator IC 776-BU28TA2WNVX-TR
IC REG LINEAR 2.8V 200MA 4SSON Product overview: BU28TA2WNVX-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU28TA2WNVX-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.8V 200MA 4SSON Product overview: BU28TA2WNVX-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU28TA2WNVX-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BU28TA2WNVX-TR - 012256-BU28TA2WNVX-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BU28TA2WNVX-TR
012256-BU28TA2WNVX-TR
PMIC - PMIC - Voltage Regulators - Linear - BU28TA2WNVX-TR 012256-BU28TA2WNVX-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 012256-BU28TA2WNVX-T R Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.36V @ 200mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Family Name: BU28TA2 Output Voltage: 2.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 4-SSON-EP (1.2x1.6) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.72V @ 200mA Operating Supply Current: 95μA PSRR: 65dB (1kHz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): XC6221B282GR; XC6221C28AGR-G; XC6221D28AGR-G; R1118K291D-TR; Introduction Date: September 25, 2008 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 012256-BU28TA2WNVX-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.36V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Family Name: BU28TA2
Output Voltage: 2.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 4-SSON-EP (1.2x1.6)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.72V @ 200mA
Operating Supply Current: 95μA
PSRR: 65dB (1kHz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): XC6221B282GR; XC6221C28AGR-G; XC6221D28AGR-G; R1118K291D-TR;
Introduction Date: September 25, 2008
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - BU28TA2WNVX-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BU28TA2WNVX-TR
PMIC - Voltage Regulators - Linear BU28TA2WNVX-TR
IC REG LINEAR 2.8V 200MA 4SSON

IC REG LINEAR 2.8V 200MA 4SSON

Supplier's Site Datasheet
IC REG LINEAR 2.8V 200MA 4SSON - 687-BU28TA2WNVX-TR - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 2.8V 200MA 4SSON
687-BU28TA2WNVX-TR
IC REG LINEAR 2.8V 200MA 4SSON 687-BU28TA2WNVX-TR
IC REG LINEAR 2.8V 200MA 4SSON

IC REG LINEAR 2.8V 200MA 4SSON

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BU28TA2WNVX-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BU28TA2WNVX-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BU28TA2WNVX-TR
IC REG LINEAR 2.8V 200MA 4SSON

IC REG LINEAR 2.8V 200MA 4SSON

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
BU28TA2WNVX-TR
LDO Voltage Regulators BU28TA2WNVX-TR
LDO Voltage Regulators High-Speed Load CMOS 2.8V Out 200mA

LDO Voltage Regulators High-Speed Load CMOS 2.8V Out 200mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-BU28TA2WNVX-TR 012256-BU28TA2WNVX-TR BU28TA2WNVX-TR 687-BU28TA2WNVX-TR BU28TA2WNVX-TR BU28TA2WNVX-TR
Product Name 2.8V 200MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BU28TA2WNVX-TR PMIC - Voltage Regulators - Linear IC REG LINEAR 2.8V 200MA 4SSON Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; 4-SSON-EP (1.2x1.6) Other; 4-UDFN Exposed Pad
Output Voltage 2.8 volts 2.8 volts 2.8 volts 2.8 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
VIN 5.5 volts 5.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Step Down Regulator - A4447SLJTR-T - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 8-Pin SOIC
View Details
10 suppliers
PMIC - PMIC - Voltage Regulators - Linear - ADP1706ARDZ-1.5-R7 - 910624-ADP1706ARDZ-1.5-R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOIC; Other; 8-SOIC-EP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24090DGQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage Regulators - 7513102 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details