ROHM Semiconductor USA, LLC 2.8V 200MA Voltage Regulator IC BU28SD2MG-MTR

Description
IC REG LINEAR 2.8V 200MA 5SSOP Product overview: BU28SD2MG-MTR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU28SD2MG-MTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2.8V 200MA 5SSOP Product overview: BU28SD2MG-MTR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU28SD2MG-MTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.8V 200MA Voltage Regulator IC
776-BU28SD2MG-MTR
2.8V 200MA Voltage Regulator IC 776-BU28SD2MG-MTR
IC REG LINEAR 2.8V 200MA 5SSOP Product overview: BU28SD2MG-MTR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU28SD2MG-MTR can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.8V 200MA 5SSOP Product overview: BU28SD2MG-MTR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU28SD2MG-MTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BU28SD2MG-MTR - 1024969-BU28SD2MG-MTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BU28SD2MG-MTR
1024969-BU28SD2MG-MTR
PMIC - PMIC - Voltage Regulators - Linear - BU28SD2MG-MTR 1024969-BU28SD2MG-MTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1024969-BU28SD2MG-MT R Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 5-SSOP Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.15V @ 100mA Operating Supply Current: 80μA PSRR: 68dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1024969-BU28SD2MG-MTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 5-SSOP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.15V @ 100mA
Operating Supply Current: 80μA
PSRR: 68dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - BU28SD2MG-MTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BU28SD2MG-MTR
PMIC - Voltage Regulators - Linear BU28SD2MG-MTR
IC REG LINEAR 2.8V 200MA 5SSOP

IC REG LINEAR 2.8V 200MA 5SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BU28SD2MG-MTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BU28SD2MG-MTR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BU28SD2MG-MTR
IC REG LINEAR 2.8V 200MA 5SSOP

IC REG LINEAR 2.8V 200MA 5SSOP

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
BU28SD2MG-MTR
LDO Voltage Regulators BU28SD2MG-MTR
LDO Voltage Regulators IC Pwr Linear Reg Single Output LDO

LDO Voltage Regulators IC Pwr Linear Reg Single Output LDO

Buy Now Datasheet
IC REG LINEAR 2.8V 200MA 5SSOP - 687-BU28SD2MG-MTR - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 2.8V 200MA 5SSOP
687-BU28SD2MG-MTR
IC REG LINEAR 2.8V 200MA 5SSOP 687-BU28SD2MG-MTR
IC REG LINEAR 2.8V 200MA 5SSOP

IC REG LINEAR 2.8V 200MA 5SSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-BU28SD2MG-MTR 1024969-BU28SD2MG-MTR BU28SD2MG-MTR BU28SD2MG-MTR BU28SD2MG-MTR 687-BU28SD2MG-MTR
Product Name 2.8V 200MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BU28SD2MG-MTR PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators IC REG LINEAR 2.8V 200MA 5SSOP
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) SSOP; Other; 5-SSOP Other; SC-74A, SOT-753
Output Voltage 2.8 volts 2.8 volts 2.8 volts 2.8 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
VIN 6 volts 6 volts 1.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.5A 6.6V VQFN Power Management IC - 85-BQ24230RGTR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VQFN EP
Output Voltage 4.4 volts
IOUT 0.5000 amps
View Details
2 suppliers
Motor Drivers, Controllers - A4952ELYTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
IOUT 2 amps
VIN 8 to 40 volts
View Details
PMIC - Voltage Regulators - Linear - CAT6220VP5I-GT3 - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.3000 amps
View Details
Voltage Regulators - 1698181 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details