IC REG LIN 2.7V 200MA 4SSON Product overview: BU27TD2WNVX-TL from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU27TD2WNVX-TL can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 913720-BU27TD2WNVX-T
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed Output 200mA SSON004X1010
Package: 4-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BU27TD2
Categories: Integrated Circuits (ICs)
Case / Package: SSON004X1010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BU27TD2WNVX-TLTR, BU27TD2WNVXTL, BU27TD2WNVX-TLCT, BU27TD2WNVX-TLDKR, BU27TD2WNVX-TL-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004X1010
LDO Voltage Regulators LDO REGULATOR POS 2.7V 0.2A TR
IC REG LIN 2.7V 200MA 4SSON
IC REG LIN 2.7V 200MA 4SSON
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-BU27TD2WNVX-TL | 913720-BU27TD2WNVX-TL | BU27TD2WNVX-TLTR-ND | BU27TD2WNVX-TL | BU27TD2WNVX-TL | BU27TD2WNVX-TL |
| Product Name | 2.7V 200MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - BU27TD2WNVX-TL | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | Other; Tape & Reel (TR) | Other; SSON004X1010 | Other; 4-UDFN Exposed Pad | |||
| Output Voltage | 2.7 volts | 2.7 volts | 2.7 volts | |||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | ||
| Dropout Voltage | 0.2600 volts | 0.5000 volts |