ROHM Semiconductor GmbH 200mA 2.7V, Fixed Output, High PSRR, High-Accuracy CMOS LDO Regulator BU27TA2WNVX

Description
The BU**TA2WNVX /HFV series integrates a 200mA output high performance FULL CMOS regulator into an ultra-compact SSON004X1216 package (1.2mm×1.6mm×0.6mm)& HVSOF5(1.6mm×1.6mm×0 .6mm). Additional features include a circuit current of only 40μA for low power consumption along with superior noise and load response characteristics, making them ideal for use in power supplies for a wide variety of applications, including logic ICs, RF circuits, and camera modules.
Request a Quote Datasheet
Description
The BU**TA2WNVX /HFV series integrates a 200mA output high performance FULL CMOS regulator into an ultra-compact SSON004X1216 package (1.2mm×1.6mm×0.6mm)& HVSOF5(1.6mm×1.6mm×0 .6mm). Additional features include a circuit current of only 40μA for low power consumption along with superior noise and load response characteristics, making them ideal for use in power supplies for a wide variety of applications, including logic ICs, RF circuits, and camera modules.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200mA 2.7V, Fixed Output, High PSRR, High-Accuracy CMOS LDO Regulator - BU27TA2WNVX - ROHM Semiconductor GmbH
Willich, Germany
200mA 2.7V, Fixed Output, High PSRR, High-Accuracy CMOS LDO Regulator
BU27TA2WNVX
200mA 2.7V, Fixed Output, High PSRR, High-Accuracy CMOS LDO Regulator BU27TA2WNVX
The BU**TA2WNVX /HFV series integrates a 200mA output high performance FULL CMOS regulator into an ultra-compact SSON004X1216 package (1.2mm×1.6mm×0.6mm)& HVSOF5(1.6mm×1.6mm×0 .6mm). Additional features include a circuit current of only 40μA for low power consumption along with superior noise and load response characteristics, making them ideal for use in power supplies for a wide variety of applications, including logic ICs, RF circuits, and camera modules.

The BU**TA2WNVX /HFV series integrates a 200mA output high performance FULL CMOS regulator into an ultra-compact SSON004X1216 package (1.2mm×1.6mm×0.6mm)&HVSOF5(1.6mm×1.6mm×0.6mm). Additional features include a circuit current of only 40μA for low power consumption along with superior noise and load response characteristics, making them ideal for use in power supplies for a wide variety of applications, including logic ICs, RF circuits, and camera modules.

Supplier's Site Datasheet
1ch 200mA CMOS LDO Regulators - BU27TA2WNVX - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
1ch 200mA CMOS LDO Regulators
BU27TA2WNVX
1ch 200mA CMOS LDO Regulators BU27TA2WNVX
The BU**TA2WNVX /HFV series integrates a 200mA output high performance FULL CMOS regulator into an ultra-compact SSON004X1216 package (1.2mm×1.6mm×0.6mm)&HVSOF5; (1.6mm×1.6mm×0.6mm). Additional features include a circuit current of only 40µA for low power consumption along with superior noise and load response characteristics, making them ideal for use in power supplies for a wide variety of applications, including logic ICs, RF circuits, and camera modules.

The BU**TA2WNVX /HFV series integrates a 200mA output high performance FULL CMOS regulator into an ultra-compact SSON004X1216 package (1.2mm×1.6mm×0.6mm)&HVSOF5;(1.6mm×1.6mm×0.6mm). Additional features include a circuit current of only 40µA for low power consumption along with superior noise and load response characteristics, making them ideal for use in power supplies for a wide variety of applications, including logic ICs, RF circuits, and camera modules.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BU27TA2WNVX - 1155732-BU27TA2WNVX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BU27TA2WNVX
1155732-BU27TA2WNVX
PMIC - PMIC - Voltage Regulators - Linear - BU27TA2WNVX 1155732-BU27TA2WNVX
Manufacturer: Rohm Semiconductor Win Source Part Number: 1155732-BU27TA2WNVX Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1155732-BU27TA2WNVX
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
200mA LDO Voltage Regulator IC
699-BU27TA2WNVX
200mA LDO Voltage Regulator IC 699-BU27TA2WNVX
1ch 200mA CMOS LDO Regulators Product overview: BU27TA2WNVX from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BU27TA2WNVX can be used for catalog matching and distributor lookup.

1ch 200mA CMOS LDO Regulators Product overview: BU27TA2WNVX from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BU27TA2WNVX can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number BU27TA2WNVX BU27TA2WNVX 1155732-BU27TA2WNVX 699-BU27TA2WNVX
Product Name 200mA 2.7V, Fixed Output, High PSRR, High-Accuracy CMOS LDO Regulator 1ch 200mA CMOS LDO Regulators PMIC - PMIC - Voltage Regulators - Linear - BU27TA2WNVX 200mA LDO Voltage Regulator IC
Package Type Other; SSON004X1216 Other; SSON004X1216
Output Voltage 2.7 volts 2.7 volts
IOUT 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data