Alternative Parts (Cross-Reference): Cross
Manufacturer: Rohm Semiconductor
Category: Sensors, Transducers Color Sensors
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Output: I²C
Resolution (Bits): 16 b
Voltage - Supply: 1.7 V ~ 3.6 V
Current - Supply (Max): 310µA @ 1.8V
Operating Temperature: -40°C ~ 85°C
Color Sensor 16 b 12-UFQFN
Color Sensor 16 b 12-UFQFN
Color Sensor 16 b 12-UFQFN
DIGITAL 16BIT SERIAL OUTPUT TYPE
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Color Sensors | Color Sensors | Color Sensors |
| Product Number | BU27006MUC-ZTR | 846-BU27006MUC-ZTRCT-ND | BU27006MUC-ZTR |
| Product Name | Sensors, Transducers Color Sensors | Color Sensors | Sensors, Transducers - Color Sensors |
| Output Options | I²C | I2C |