The BU26TA2WNVX is a fixed output CMOS LDO regulator designed to deliver 200mA at 2.6V. It features a high accuracy output voltage with a tolerance of ±1% and a high power supply rejection ratio (PSRR) of 70 dB at 1 kHz, making it suitable for applications requiring stable voltage regulation. The device operates with a low quiescent current of 40 µA, enhancing its efficiency in battery-powered devices. It is compatible with small ceramic capacitors, requiring only 1.0 µF for both input and output, which supports compact designs. The regulator includes built-in overcurrent and overheat protection, as well as an output discharge circuit. The product is housed in a microminiature SSON004X1216 package, measuring 1.2 mm vó 1.6 mm vó 0.6 mm, which aids in space-saving designs for portable equipment. The operational temperature range is from -40°C to +85°C, making it versatile for various environmental conditions.
The BU**TA2WNVX /HFV series integrates a 200mA output high performance FULL CMOS regulator into an ultra-compact SSON004X1216 package (1.2mm×1.6mm×0.6mm)&
The BU**TA2WNVX /HFV series integrates a 200mA output high performance FULL CMOS regulator into an ultra-compact SSON004X1216 package (1.2mm×1.6mm×0.6mm)&HVSOF5;
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BU26TA2WNVX | BU26TA2WNVX |
| Product Name | 200mA 2.6V, Fixed Output, High PSRR, High-Accuracy CMOS LDO Regulator | 1ch 200mA CMOS LDO Regulators |
| Package Type | Other; SSON004X1216 | Other; SSON004X1216 |
| Output Voltage | 2.6 volts | 2.6 volts |
| IOUT | 0.2000 amps | 0.2000 amps |