ROHM Semiconductor USA, LLC RF Transmitters BU2682MUV-E2

Description
RF Transmitter Antenna 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
RF Transmitter Antenna 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - BU2682MUV-E2-ND - DigiKey
Thief River Falls, MN, United States
RF Transmitters
BU2682MUV-E2-ND
RF Transmitters BU2682MUV-E2-ND
RF Transmitter Antenna 32-VFQFN Exposed Pad

RF Transmitter Antenna 32-VFQFN Exposed Pad

Buy Now Datasheet
Singapore, Singapore
Rf Transmitter
871-BU2682MUV-E2
Rf Transmitter 871-BU2682MUV-E2
RF TRANSMITTER 32VFQFN Product overview: BU2682MUV-E2 from ROHM Semiconductor is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-BU2682MUV-E2 can be used for catalog matching and distributor lookup.

RF TRANSMITTER 32VFQFN Product overview: BU2682MUV-E2 from ROHM Semiconductor is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-BU2682MUV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Transmitters - BU2682MUV-E2 - 913719-BU2682MUV-E2 - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - BU2682MUV-E2
913719-BU2682MUV-E2
RF Transmitters - BU2682MUV-E2 913719-BU2682MUV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 913719-BU2682MUV-E2 Features: RF Transmitter - - - - - Antenna 32-VFQFN Exposed Pad Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: BU2682 Categories: RF/IF and RFID Case / Package: VQFN032V5050 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Rohm Semiconductor
Win Source Part Number: 913719-BU2682MUV-E2
Features: RF Transmitter - - - - - Antenna 32-VFQFN Exposed Pad
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BU2682
Categories: RF/IF and RFID
Case / Package: VQFN032V5050
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
RF and Wireless - RF Transmitters - BU2682MUV-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transmitters
BU2682MUV-E2
RF and Wireless - RF Transmitters BU2682MUV-E2
RF TRANSMITTER 32VFQFN

RF TRANSMITTER 32VFQFN

Supplier's Site
RF Transmitters - BU2682MUV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
BU2682MUV-E2
RF Transmitters BU2682MUV-E2
RF Transmitter Antenna 32-VFQFN Exposed Pad

RF Transmitter Antenna 32-VFQFN Exposed Pad

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Transmitters RF Transmitters RF Transmitters RF Transmitters
Product Number BU2682MUV-E2-ND 871-BU2682MUV-E2 913719-BU2682MUV-E2 BU2682MUV-E2 BU2682MUV-E2
Product Name RF Transmitters Rf Transmitter RF Transmitters - BU2682MUV-E2 RF and Wireless - RF Transmitters RF Transmitters
Device Type Transmitter
Applications Wireless Audio Link LSI Wireless Audio Link LSI
Package Type Surface Mount; 32-VFQFN Exposed Pad Tape & Reel (TR) Surface Mount; Surface Mount Surface Mount; 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Wi-Fi 7 Non-Linear High Power Integrated Power Front End Module - QPF7207 - Qorvo
Specs
Features RoHS
Operating Frequency 2402 to 2472 MHz
Package Type Laminate
View Details
RF Modules - 1942925 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
Interface Type 2-wire
View Details
Wireless Module - JN5121-xxx-M03 - Jennic Limited
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
RF Modulation Phase Shift Key
View Details
UART / SPI Interfaces WiFi 802.11b/g/n Modules for OEM’s - RW8200 - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector (optional feature)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details