Manufacturer: Rohm Semiconductor
Win Source Part Number: 201584-BU2624AF-E2
Packaging: Reel - TR
Type: PLL Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: Clock
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOP
Supply Voltage - Operating: 4 V to 6 V
Maximum Input Frequency: 180MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
"PLL Frequency Synthesizer IC 180MHz 1 20-SOIC (0.213"", 5.40mm Width)"
IC PLL FREQ SYNTH 20SOP Product overview: BU2624AF-E2 from ROHM Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-BU2624AF-E2 can be used for catalog matching and distributor lookup.
IC PLL FREQ SYNTHESIZER SOP20 TR
PLL Frequency Synthesizer IC 180MHz 1 20-SOIC (0.213", 5.40mm Width)
IC PLL FREQ SYNTH 20SOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | 201584-BU2624AF-E2 | BU2624AF-E2-ND | 728-BU2624AF-E2 | BU2624AF-E2 | BU2624AF-E2 | BU2624AF-E2 |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - BU2624AF-E2 | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | PLL Frequency Synthesizer; Clock Generator | ||
| Bus Interface | Clock | Clock | Clock | Clock | Clock | |
| Package Type | Surface Mount; 20-SOP | Surface Mount; SOIC; "20-SOIC (0.213"", 5.40mm Width)" | Tape & Reel (TR) | Surface Mount; Surface Mount | Surface Mount; SOIC; 20-SOIC (0.213\", 5.40mm Width) | SOIC |
| Supply Voltage | 4 to 6 volts | 4 to 6 volts | 4 to 6 volts | 4 to 6 volts | 4 to 6 volts |