Manufacturer: Rohm Semiconductor
Win Source Part Number: 1155719-BU25UA3WNVX-
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SSON004X1010
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SSON004X1010
IC REG LIN 2.5V 300MA 4SSON Product overview: BU25UA3WNVX-TL from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU25UA3WNVX-TL can be used for catalog matching and distributor lookup.
IC REG LIN 2.5V 300MA 4SSON
IC REG LIN 2.5V 300MA 4SSON
LDO Voltage Regulators IC Pwr Linear Reg Single Output LDO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1155719-BU25UA3WNVX-TL | BU25UA3WNVX-TLTR-ND | 776-BU25UA3WNVX-TL | BU25UA3WNVX-TL | BU25UA3WNVX-TL | BU25UA3WNVX-TL |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - BU25UA3WNVX-TL | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.5V 300MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | Other; 4-UDFN Exposed Pad | Other; Tape & Reel (TR) | ||||
| Special Features | Input Overcurrent Protection | Enable |