The BU25TD3WG is a high-performance CMOS LDO regulator designed for portable applications, providing a fixed output voltage of 2.5V with a maximum output current of 200mA. It features a low circuit current consumption of 35µA, making it suitable for battery-powered devices. The regulator offers high accuracy with an output voltage tolerance of ±1.0% and exhibits excellent noise characteristics and load responsiveness. It operates within a temperature range of -40°C to +85°C and supports the use of small ceramic capacitors (0.47µF for both input and output). Additional features include an ON/OFF control for output voltage, built-in overcurrent protection, thermal shutdown, and high ripple rejection. The device is housed in a compact SSOP5 package, measuring 2.9mm x 2.8mm x 1.25mm, making it a versatile choice for applications such as logic ICs, RF circuits, and camera modules.
The BU**TD2WNVX / BU**TD3WG series integrates a 200mA output high performance FULL CMOS regulator into an ultra-compact SSON004X1010 package (1.0mm×1.0mm×0.6mm) & SSOP5 package(2.9mm×2.8mm×
The BU**TD2WNVX / BU**TD3WG series integrates a 200mA output high performance FULL CMOS regulator into an ultra-compact SSON004X1010 package (1.0mm×1.0mm×0.6mm) & SSOP5 package(2.9mm×2.8mm×
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BU25TD3WG | BU25TD3WG |
| Product Name | 200mA 2.5V, Fixed Output, High PSRR, High-Accuracy CMOS LDO Regulator | 1ch 200mA CMOS LDO Regulators |
| Package Type | SSOP; Other; SSOP5 | SSOP; Other; SSOP5 |
| Output Voltage | 2.5 volts | 2.5 volts |
| IOUT | 0.2000 amps | 0.2000 amps |