ROHM Semiconductor USA, LLC 2.5V 200MA Voltage Regulator IC BU25TA2WHFV-TR

Description
IC REG LINEAR 2.5V 200MA HVSOF5 Product overview: BU25TA2WHFV-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU25TA2WHFV-TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC REG LINEAR 2.5V 200MA HVSOF5 Product overview: BU25TA2WHFV-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU25TA2WHFV-TR can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BU25TA2WHFV-TR is a high-performance CMOS linear voltage regulator designed for portable applications, providing a maximum output current of 200 mA. It operates within an input voltage range of 2.5 V to 5.5 V and features a low quiescent current of 40 µA, making it suitable for battery-powered devices. The device is available in a microminiature HVSOF5 package, which measures 1.6 mm x 1.6 mm x 0.6 mm, contributing to space-saving designs. This regulator offers high accuracy with an output voltage tolerance of ±1% and excellent ripple rejection of 70 dB at 1 kHz. It is compatible with small ceramic capacitors, requiring only 1.0 µF for both input and output. The BU25TA2WHFV-TR includes built-in overcurrent and overheat protection circuits, as well as an output discharge feature. It is suitable for various applications, including power supplies for logic ICs, RF modules, and camera modules. The operational temperature range is -40°C to +85°C, ensuring reliability in diverse environments.

Datasheet Summary
Powered by GS/AI

The BU25TA2WHFV-TR is a high-performance CMOS linear voltage regulator designed for portable applications, providing a maximum output current of 200 mA. It operates within an input voltage range of 2.5 V to 5.5 V and features a low quiescent current of 40 µA, making it suitable for battery-powered devices. The device is available in a microminiature HVSOF5 package, which measures 1.6 mm x 1.6 mm x 0.6 mm, contributing to space-saving designs. This regulator offers high accuracy with an output voltage tolerance of ±1% and excellent ripple rejection of 70 dB at 1 kHz. It is compatible with small ceramic capacitors, requiring only 1.0 µF for both input and output. The BU25TA2WHFV-TR includes built-in overcurrent and overheat protection circuits, as well as an output discharge feature. It is suitable for various applications, including power supplies for logic ICs, RF modules, and camera modules. The operational temperature range is -40°C to +85°C, ensuring reliability in diverse environments.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 200MA Voltage Regulator IC
776-BU25TA2WHFV-TR
2.5V 200MA Voltage Regulator IC 776-BU25TA2WHFV-TR
IC REG LINEAR 2.5V 200MA HVSOF5 Product overview: BU25TA2WHFV-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU25TA2WHFV-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 200MA HVSOF5 Product overview: BU25TA2WHFV-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU25TA2WHFV-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BU25TA2WHFV-TR - 913718-BU25TA2WHFV-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BU25TA2WHFV-TR
913718-BU25TA2WHFV-TR
PMIC - PMIC - Voltage Regulators - Linear - BU25TA2WHFV-TR 913718-BU25TA2WHFV-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 913718-BU25TA2WHFV-T R Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-HVSOF Package: SOT-665 Package: Reel - TR Mounting: Surface Mount Family Name: BU25TA2 Categories: Integrated Circuits (ICs) Case / Package: 5-HVSOF ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Rohm Semiconductor
Win Source Part Number: 913718-BU25TA2WHFV-TR
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-HVSOF
Package: SOT-665
Package: Reel - TR
Mounting: Surface Mount
Family Name: BU25TA2
Categories: Integrated Circuits (ICs)
Case / Package: 5-HVSOF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BU25TA2WHFV-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BU25TA2WHFV-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BU25TA2WHFV-TR
IC REG LINEAR 2.5V 200MA HVSOF5

IC REG LINEAR 2.5V 200MA HVSOF5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
BU25TA2WHFV-TR
LDO Voltage Regulators BU25TA2WHFV-TR
LDO Voltage Regulators CMOS LDO REGULATOR

LDO Voltage Regulators CMOS LDO REGULATOR

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - BU25TA2WHFV-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BU25TA2WHFV-TR
PMIC - Voltage Regulators - Linear BU25TA2WHFV-TR
IC REG LINEAR 2.5V 200MA HVSOF5

IC REG LINEAR 2.5V 200MA HVSOF5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-BU25TA2WHFV-TR 913718-BU25TA2WHFV-TR BU25TA2WHFV-TR BU25TA2WHFV-TR BU25TA2WHFV-TR
Product Name 2.5V 200MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BU25TA2WHFV-TR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed
Package Type Other; Tape & Reel (TR) Other; 5-HVSOF
Output Voltage 2.5 volts 2.5 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps
VIN 5.5 volts
Unlock Full Specs
to access all available technical data