ROHM Semiconductor USA, LLC PMIC - PMIC - Voltage Regulators - Linear - BU25SD2MG-MTR BU25SD2MG-MTR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1024966-BU25SD2MG-MT R Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 5-SSOP Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.18V @ 100mA Operating Supply Current: 80μA PSRR: 68dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1024966-BU25SD2MG-MT R Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 5-SSOP Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.18V @ 100mA Operating Supply Current: 80μA PSRR: 68dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - BU25SD2MG-MTR - 1024966-BU25SD2MG-MTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BU25SD2MG-MTR
1024966-BU25SD2MG-MTR
PMIC - PMIC - Voltage Regulators - Linear - BU25SD2MG-MTR 1024966-BU25SD2MG-MTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1024966-BU25SD2MG-MT R Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 5-SSOP Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.18V @ 100mA Operating Supply Current: 80μA PSRR: 68dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1024966-BU25SD2MG-MTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 5-SSOP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.18V @ 100mA
Operating Supply Current: 80μA
PSRR: 68dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.5V 200MA Voltage Regulator IC
776-BU25SD2MG-MTR
2.5V 200MA Voltage Regulator IC 776-BU25SD2MG-MTR
IC REG LINEAR 2.5V 200MA 5SSOP Product overview: BU25SD2MG-MTR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU25SD2MG-MTR can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 200MA 5SSOP Product overview: BU25SD2MG-MTR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU25SD2MG-MTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - BU25SD2MG-MTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BU25SD2MG-MTR
PMIC - Voltage Regulators - Linear BU25SD2MG-MTR
IC REG LINEAR 2.5V 200MA 5SSOP

IC REG LINEAR 2.5V 200MA 5SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BU25SD2MG-MTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BU25SD2MG-MTR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BU25SD2MG-MTR
IC REG LINEAR 2.5V 200MA 5SSOP

IC REG LINEAR 2.5V 200MA 5SSOP

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
BU25SD2MG-MTR
LDO Voltage Regulators BU25SD2MG-MTR
LDO Voltage Regulators IC Pwr Linear Reg Single Output LDO

LDO Voltage Regulators IC Pwr Linear Reg Single Output LDO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1024966-BU25SD2MG-MTR 776-BU25SD2MG-MTR BU25SD2MG-MTR BU25SD2MG-MTR BU25SD2MG-MTR
Product Name PMIC - PMIC - Voltage Regulators - Linear - BU25SD2MG-MTR 2.5V 200MA Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed Fixed
Package Type SSOP; Other; 5-SSOP Other; Tape & Reel (TR)
Life Cycle Stage Maturity; Active
Special Features Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - 620-1997-6-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Voltage Regulators - 2444540 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
UC1832-SP Precision Low Dropout Linear Controllers - 5962-9326501V2A - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details