ROHM Semiconductor USA, LLC 2.5V 200MA Voltage Regulator IC BU25SA4WGWL-E2

Description
IC REG LIN 2.5V 200MA 4UCSP50L1 Product overview: BU25SA4WGWL-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU25SA4WGWL-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 2.5V 200MA 4UCSP50L1 Product overview: BU25SA4WGWL-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU25SA4WGWL-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 200MA Voltage Regulator IC
776-BU25SA4WGWL-E2
2.5V 200MA Voltage Regulator IC 776-BU25SA4WGWL-E2
IC REG LIN 2.5V 200MA 4UCSP50L1 Product overview: BU25SA4WGWL-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU25SA4WGWL-E2 can be used for catalog matching and distributor lookup.

IC REG LIN 2.5V 200MA 4UCSP50L1 Product overview: BU25SA4WGWL-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU25SA4WGWL-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1354086-BU25SA4WGWL-E2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1354086-BU25SA4WGWL-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1354086-BU25SA4WGWL-E2
Win Source Part Number: 1354086-BU25SA4WGWL- E2 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Package: Tape & Reel Product Status: Not For New Designs Package / Case: 4-UFBGA, CSPBGA Supplier Device Package: UCSP50L1 Base Product Number: BU25SA4 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Fixed Output Configuration: Positive Number of Regulators: 1 Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 2.5V Voltage Dropout (Max): 0.15V @ 100mA Current - Output: 200mA Current - Quiescent (Iq): 80 µA PSRR: 70dB ~ 45dB (1kHz ~ 100kHz) Control Features: Enable Protection Features: Over Current, Over Temperature

Win Source Part Number: 1354086-BU25SA4WGWL-E2
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Not For New Designs
Package / Case: 4-UFBGA, CSPBGA
Supplier Device Package: UCSP50L1
Base Product Number: BU25SA4
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.5V
Voltage Dropout (Max): 0.15V @ 100mA
Current - Output: 200mA
Current - Quiescent (Iq): 80 µA
PSRR: 70dB ~ 45dB (1kHz ~ 100kHz)
Control Features: Enable
Protection Features: Over Current, Over Temperature

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - BU25SA4WGWL-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BU25SA4WGWL-E2
PMIC - Voltage Regulators - Linear BU25SA4WGWL-E2
IC REG LIN 2.5V 200MA 4UCSP50L1

IC REG LIN 2.5V 200MA 4UCSP50L1

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BU25SA4WGWL-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BU25SA4WGWL-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BU25SA4WGWL-E2
IC REG LIN 2.5V 200MA 4UCSP50L1

IC REG LIN 2.5V 200MA 4UCSP50L1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-BU25SA4WGWL-E2 1354086-BU25SA4WGWL-E2 BU25SA4WGWL-E2 BU25SA4WGWL-E2
Product Name 2.5V 200MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; Tape & Reel
Output Voltage 2.5 volts 2.5 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps
Dropout Voltage 0.0800 volts 0.1500 volts
Unlock Full Specs
to access all available technical data