LAPIS Semiconductor Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - BU2501FV-E2 BU2501FV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049794-BU2501FV-E2 Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 8 Data Interface: SPI Number of D/A Converters: 12 Differential Output: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 20-SSOP-B Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049794-BU2501FV-E2 Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 8 Data Interface: SPI Number of D/A Converters: 12 Differential Output: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 20-SSOP-B Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - BU2501FV-E2
049794-BU2501FV-E2
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - BU2501FV-E2 049794-BU2501FV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049794-BU2501FV-E2 Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 8 Data Interface: SPI Number of D/A Converters: 12 Differential Output: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 20-SSOP-B Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049794-BU2501FV-E2
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 8
Data Interface: SPI
Number of D/A Converters: 12
Differential Output: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 20-SSOP-B
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Digital to Analog Converters (DAC) - BU2501FV-E2-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
BU2501FV-E2-ND
Digital to Analog Converters (DAC) BU2501FV-E2-ND
IC DAC 8BIT 20-SSOP-B

IC DAC 8BIT 20-SSOP-B

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT Digital-to-Analog Converter IC
701-BU2501FV-E2
8-bit 8BIT Digital-to-Analog Converter IC 701-BU2501FV-E2
IC DAC 8BIT V-OUT 20SSOP Product overview: BU2501FV-E2 from ROHM Semiconductor is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-BU2501FV-E2 can be used for catalog matching and distributor lookup.

IC DAC 8BIT V-OUT 20SSOP Product overview: BU2501FV-E2 from ROHM Semiconductor is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-BU2501FV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - BU2501FV-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
BU2501FV-E2
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) BU2501FV-E2
IC DAC 8BIT V-OUT 20SSOP

IC DAC 8BIT V-OUT 20SSOP

Supplier's Site
Digital to Analog Converters (DAC) - BU2501FV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
BU2501FV-E2
Digital to Analog Converters (DAC) BU2501FV-E2
8 Bit Digital to Analog Converter 12 20-SSOP-B

8 Bit Digital to Analog Converter 12 20-SSOP-B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 049794-BU2501FV-E2 BU2501FV-E2-ND 701-BU2501FV-E2 BU2501FV-E2 BU2501FV-E2
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - BU2501FV-E2 Digital to Analog Converters (DAC) 8-bit 8BIT Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type SPI; SPI SPI; SPI SPI
Package Type SOP; SSOP; 20-SSOP-B SSOP; "20-LSSOP (0.173"", 4.40mm Width)" Tape & Reel (TR) 20-LSSOP (0.173\", 4.40mm Width) SOP; SSOP; 20-LSSOP (0.173\", 4.40mm Width)
Packing Method Tape Reel; Reel - TR Tape Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 C (-13 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1580494 - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Pins 8
Resolution 8 bits
View Details
DAC2902 Dual, 12-Bit, 125Msps Digital-to-Analog Converter - DAC2902Y/1K - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Catalog
View Details
8 suppliers
Digital to Analog Converters (DAC) - 846-BD79700FVM-LBTRDKR-ND - DigiKey
Specs
Interface Type Serial
Package Type VSSOP; "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)"
Packing Method Digi-Reel®
View Details