Manufacturer: Rohm Semiconductor
Win Source Part Number: 012249-BU24038GW-E2
Packaging: Reel - TR
Applications: Camera
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 500mA
Voltage - Load: 2.7 V to 5.5 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC, Voice Coil Motor
Step Resolution: >256 Microsteps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: UCSP75M3
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Bipolar Motor Driver Power MOSFET Serial 56-UCSP75M3 (3.8x3.8)
IC MTR DRV BIPLR 2.7-3.6V 75UCSP Product overview: BU24038GW-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3.6V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BU24038GW-E2 can be used for catalog matching and distributor lookup.
IC MTR DRV BIPLR 2.7-3.6V 75UCSP
Bipolar Motor Driver Power MOSFET Serial 56-UCSP75M3 (3.8x3.8)
IC MTR DRV BIPLR 2.7-3.6V 75UCSP
MOTOR DRIVER, -20 TO 85DEG C; Motor Type:Stepper; No. of Outputs:4Outputs; Output Current:500mA; Output Voltage:5.5V; Driver Case Style:UCSP; No. of Pins:56Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Operating TemperatureRoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 012249-BU24038GW-E2 | BU24038GW-E2TR-ND | 744-BU24038GW-E2 | BU24038GW-E2 | BU24038GW-E2 | BU24038GW-E2 | 01AH6853 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - BU24038GW-E2 | Motor Drivers, Controllers | 3.6V Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Driver, -20 To 85Deg C; Motor Type Rohm |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | ||
| AC Input | 3 to 4 volts | 3 to 4 volts | 3 to 4 volts | ||||
| DC Input | 3 to 4 volts | 3 to 4 volts | 4 volts | 3 to 4 volts | |||
| Continuous Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |||
| Motor / System | DC Brushed; Voice Coil | DC Brushed; Voice Coil; Brushed DC, Voice Coil Motor | Stepper |