IC MOTOR DRIVER UQFN040V5050 Product overview: BU24036MWV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BU24036MWV-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1155692-BU24036MWV-E
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
IC MOTOR DRIVER UQFN040V5050
IC MOTOR DRIVER UQFN040V5050
Bipolar Motor Driver PWM UQFN040V5050
LENS DRIVER, -20 TO 85DEG C, UQFN-40; Motor Type:DC, Voice Coil; No. of Outputs:6Outputs; Output Current:600mA; Output Voltage:150mV; Driver Case Style:UQFN; No. of Pins:40Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-BU24036MWV-E2 | 1155692-BU24036MWV-E2 | BU24036MWV-E2 | BU24036MWV-E2 | BU24036MWV-E2 | 73AC9748 |
| Product Name | Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - BU24036MWV-E2 | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Lens Driver, -20 To 85Deg C, Uqfn-40; Motor Type Rohm |
| PC-Based Bus | PWM | |||||
| Operating Temperature | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |||
| DC Input | 6 volts | 3 to 4 volts | ||||
| Peak Current | 0.5000 amps | |||||
| Continuous Current | 0.5000 amps | 0.6000 amps |