Manufacturer: Rohm Semiconductor
Win Source Part Number: 012248-BU24033GW-E2
Packaging: Reel - TR
Applications: Camera
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 500mA, 600mA
Voltage - Load: 2.7 V to 5.5 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC, Voice Coil Motor
Step Resolution: >256 Microsteps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 40-UCSP75M3 (3x3)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 1.62 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC MOTOR DRVR BIPOLAR 40UCSP75M3 Product overview: BU24033GW-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BU24033GW-E2 can be used for catalog matching and distributor lookup.
IC MOTOR DRVR BIPOLAR 40UCSP75M3
IC MOTOR DRVR BIPOLAR 40UCSP75M3
Bipolar Motor Driver Power MOSFET Parallel 40-UCSP75M3 (3x3)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 846-BU24033GW-E2TR-ND | 012248-BU24033GW-E2 | 744-BU24033GW-E2 | BU24033GW-E2 | BU24033GW-E2 | BU24033GW-E2 |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - BU24033GW-E2 | Motor Driver IC | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushed; Voice Coil | DC Brushed; Voice Coil; Brushed DC, Voice Coil Motor | ||||
| Configuration | PCB Mount; 40-VFBGA, CSPBGA | |||||
| Communication | Parallel Interface | Parallel | ||||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | ||
| AC Input | 2 to 4 volts | 2 to 4 volts |