Manufacturer: Rohm Semiconductor
Win Source Part Number: 913715-BU24031GW-E2
Series: *
Features: Motor Driver
Package: Reel - TR
Part Status: Not For New Designs
Family Name: BU24031
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: 846-BU24031GW-E2TR, BU24031GW-E2CT, BU24031GW-E2DKR, BU24031GW-E2TR
IC MTR DRV BIPLR 1.62-3.6V 33CSP Product overview: BU24031GW-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3.6V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BU24031GW-E2 can be used for catalog matching and distributor lookup.
IC MTR DRV BIPLR 1.62-3.6V 33CSP
IC MTR DRV BIPLR 1.62-3.6V 33CSP
Bipolar Motor Driver Power MOSFET Serial 33-UCSP75M2 (2.5x2.5)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 846-BU24031GW-E2TR-ND | 913715-BU24031GW-E2 | 744-BU24031GW-E2 | BU24031GW-E2 | BU24031GW-E2 | BU24031GW-E2 |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - BU24031GW-E2 | 3.6V Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushed; Voice Coil | DC Brushed; Voice Coil; Brushed DC, Voice Coil Motor | ||||
| Configuration | PCB Mount; 33-VFBGA, CSPBGA | |||||
| Communication | Serial | Serial | ||||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | |||
| AC Input | 2 to 4 volts |