IC MTR DRVR BIPLR 2.7-3.6V 44QFN Product overview: BU24025MWV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3.6V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BU24025MWV-E2 can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Power MOSFET Serial UQFN044V6060
Manufacturer: Rohm Semiconductor
Win Source Part Number: 722783-BU24025MWV-E2
Packaging: Reel - TR
Operating Temperature Range: -10°C ~ 85°C (TA)
Package: 44-VFQFN Exposed Pad
Applications: Camera
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 2.7 V ~ 3.6 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Serial
Output Configuration: Half Bridge (14)
Output Current: 500mA
Voltage - Load: 2.7 V ~ 5.5 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC, Voice Coil Motor
Step Resolution: 1, 1/2
Family Name: BU24025
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.rohm.com
Manufacturer Package: 44-UQFN (6x6)
Alternative Parts (Cross-Reference): BU24025MWV;
Introduction Date: November 29, 2009
ECCN: EAR99
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC MTR DRVR BIPLR 2.7-3.6V 44QFN
Bipolar Motor Driver Power MOSFET Serial UQFN044V6060
IC MTR DRVR BIPLR 2.7-3.6V 44QFN
IC MTR DRVR BIPLR 2.7-3.6V 44QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | DC Motor Drives | Motor Controllers |
| Product Number | 744-BU24025MWV-E2 | BU24025MWV-E2TR-ND | 722783-BU24025MWV-E2 | BU24025MWV-E2 | BU24025MWV-E2 | 687-BU24025MWV-E2 | BU24025MWV-E2 |
| Product Name | 3.6V Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - BU24025MWV-E2 | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | IC MTR DRVR BIPLR 2.7-3.6V 44QFN | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | Serial | ||||||
| Operating Temperature | -10 C (14 F) | -10 to 85 C (14 to 185 F) | -10 to 85 C (14 to 185 F) | -10 to 85 C (14 to 185 F) | -10 to 85 C (14 to 185 F) | -10 to 85 C (14 to 185 F) | |
| DC Input | 4 volts | 3 to 4 volts | 3 to 4 volts | 3 volts | |||
| Motor / System | DC Brushed; Voice Coil | DC Brushed; Voice Coil; Brushed DC, Voice Coil Motor | |||||
| Configuration | PCB Mount; 44-VFQFN Exposed Pad |