IC MTR DRV BIPLR 2.7-3.6V 85VCSP Product overview: BU24024GU-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3.6V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BU24024GU-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 130993-BU24024GU-E2
Packaging: Reel - TR
Applications: Camera
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 400mA, 600mA
Voltage - Load: 2.7 V to 5.5 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC, Voice Coil Motor
Step Resolution: 1, 1/2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: VCSP85H3
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC MTR DRV BIPLR 2.7-3.6V 85VCSP
IC MTR DRV BIPLR 2.7-3.6V 85VCSP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-BU24024GU-E2 | 130993-BU24024GU-E2 | BU24024GU-E2 | BU24024GU-E2 | BU24024GU-E2 |
| Product Name | 3.6V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - BU24024GU-E2 | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Operating Temperature | -20 to 85 C (-4 to 185 F) |