IC MTR DRV BIPLR 2.7-3.6V 85VCSP Product overview: BU24020GU-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3.6V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BU24020GU-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 913714-BU24020GU-E2
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: Bipolar Motor Driver Power MOSFET Serial VCSP85H2
Package: Reel - TR
Mounting: Surface Mount
Family Name: BU24020
Categories: Integrated Circuits (ICs)
Case / Package: VCSP85H2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BU24020GU-E2TR, BU24020GU-E2CT, BU24020GU-E2DKR
Bipolar Motor Driver Power MOSFET Serial VCSP85H2
Bipolar Motor Driver Power MOSFET Serial VCSP85H2
Bipolar Motor Driver Power MOSFET Serial VCSP85H2
IC MTR DRV BIPLR 2.7-3.6V 85VCSP
IC MTR DRV BIPLR 2.7-3.6V 85VCSP
Bipolar Motor Driver Power MOSFET Serial VCSP85H2
LENS DRIVER, -20 TO 85DEG C, VCSP-25; Motor Type:DC, Voice Coil; No. of Outputs:4Outputs; Output Current:500mA; Output Voltage:-; Driver Case Style:VCSP; No. of Pins:25Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; OperatingRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-BU24020GU-E2 | 913714-BU24020GU-E2 | BU24020GU-E2CT-ND | BU24020GU-E2 | BU24020GU-E2 | BU24020GU-E2 | 73AC9747 |
| Product Name | 3.6V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - BU24020GU-E2 | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Lens Driver, -20 To 85Deg C, Vcsp-25; Motor Type Rohm |
| PC-Based Bus | Serial | ||||||
| Operating Temperature | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | ||
| DC Input | 4 volts | 3 to 4 volts | 3 to 4 volts | ||||
| Motor / System | DC Brushed; Voice Coil | DC Brushed; Voice Coil; Brushed DC, Voice Coil Motor | DC, Voice Coil | ||||
| Configuration | PCB Mount; 24-VFBGA, CSPBGA |