Manufacturer: Rohm Semiconductor
Win Source Part Number: 049793-BU2396KN-E2
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
Main Purpose: Digital Cameras
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -5°C to 70°C
Case / Package: VQFN020V4040
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 36MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC CLOCK GENERATOR 3CH 20VQFN Product overview: BU2396KN-E2 from ROHM Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-BU2396KN-E2 can be used for catalog matching and distributor lookup.
Digital Cameras IC 36MHz 1 Output VQFN020V4040
IC CLOCK GENERATOR 3CH 20VQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | 049793-BU2396KN-E2 | 763-BU2396KN-E2 | BU2396KN-E2-ND | BU2396KN-E2 |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - BU2396KN-E2 | Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator | ||
| Bus Interface | Clock | Clock | Clock | |
| Package Type | Surface Mount; VQFN020V4040 | Tape & Reel (TR) | Surface Mount; 20-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |