ROHM Semiconductor USA, LLC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - BU2381FV-E2 BU2381FV-E2

Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966969-BU2381FV-E2 Packaging: Tape & Reel (TR) Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal PLL: Yes Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Case / Package: TSSOP Max Frequency: 114.5 MHz Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -5 °C
Request a Quote
Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966969-BU2381FV-E2 Packaging: Tape & Reel (TR) Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal PLL: Yes Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Case / Package: TSSOP Max Frequency: 114.5 MHz Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -5 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - BU2381FV-E2 - 966969-BU2381FV-E2 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - BU2381FV-E2
966969-BU2381FV-E2
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - BU2381FV-E2 966969-BU2381FV-E2
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966969-BU2381FV-E2 Packaging: Tape & Reel (TR) Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal PLL: Yes Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Case / Package: TSSOP Max Frequency: 114.5 MHz Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -5 °C

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 966969-BU2381FV-E2
Packaging: Tape & Reel (TR)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
PLL: Yes
Categories: Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Case / Package: TSSOP
Max Frequency: 114.5 MHz
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -5 °C

Buy Now
Singapore, Singapore
SSOP Clock and Timing IC
728-BU2381FV-E2
SSOP Clock and Timing IC 728-BU2381FV-E2
IC Pll 3CH Clock Gen SSOP-B16 Tr Product overview: BU2381FV-E2 from ROHM Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-BU2381FV-E2 can be used for catalog matching and distributor lookup.

IC Pll 3CH Clock Gen SSOP-B16 Tr Product overview: BU2381FV-E2 from ROHM Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-BU2381FV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 966969-BU2381FV-E2 728-BU2381FV-E2
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - BU2381FV-E2 SSOP Clock and Timing IC
Device Type Clock Generator
Unlock Full Specs
to access all available technical data