Video VCO IC 60MHz 1 Output 14-SSOP-B
IC CLK VCO VIDEO 60MHZ 1CIR Product overview: BU2374FV-E2 from ROHM Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 60MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-BU2374FV-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 201580-BU2374FV-E2
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Main Purpose: Video
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C
Case / Package: 14-SSOPB
Supply Voltage - Operating: 3.3V
Maximum Input Frequency: 60MHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC CLK VCO VIDEO 60MHZ 1CIR
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Timers | IC Clocks | IC Clocks |
| Product Number | BU2374FV-E2-ND | 763-BU2374FV-E2 | 201580-BU2374FV-E2 | BU2374FV-E2 |
| Product Name | Application Specific Clock/Timing | 60MHZ Clock and Timing IC | Clock/Timing - Clock/Timing - Application Specific - BU2374FV-E2 | Clock/Timing - Application Specific |
| Bus Interface | Clock | Clock | Clock | |
| Package Type | Surface Mount; "14-LSSOP (0.173"", 4.40mm Width)" | Tape & Reel (TR) | Surface Mount; 14-SSOPB | Surface Mount; Surface Mount |
| Supply Voltage | 3.3 volts | 3.3 volts | 3.3 volts | |
| Frequency | 60 MHz | 60 MHz | 60 MHz | 60 MHz |