ROHM Semiconductor USA, LLC SSOP Clock and Timing IC BU2373FV-E2

Description
IC HI PERFORMANCE VCO SSOP-B14 Product overview: BU2373FV-E2 from ROHM Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-BU2373FV-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC HI PERFORMANCE VCO SSOP-B14 Product overview: BU2373FV-E2 from ROHM Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-BU2373FV-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SSOP Clock and Timing IC
763-BU2373FV-E2
SSOP Clock and Timing IC 763-BU2373FV-E2
IC HI PERFORMANCE VCO SSOP-B14 Product overview: BU2373FV-E2 from ROHM Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-BU2373FV-E2 can be used for catalog matching and distributor lookup.

IC HI PERFORMANCE VCO SSOP-B14 Product overview: BU2373FV-E2 from ROHM Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-BU2373FV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - BU2373FV-E2
117064-BU2373FV-E2
Clock/Timing - Clock/Timing - Application Specific - BU2373FV-E2 117064-BU2373FV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 117064-BU2373FV-E2 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Main Purpose: Video Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 75°C Case / Package: 14-SSOPB Supply Voltage - Operating: 3 V to 5 V Maximum Input Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 117064-BU2373FV-E2
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Main Purpose: Video
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -20°C to 75°C
Case / Package: 14-SSOPB
Supply Voltage - Operating: 3 V to 5 V
Maximum Input Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Application Specific Clock/Timing - BU2373FV-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
BU2373FV-E2TR-ND
Application Specific Clock/Timing BU2373FV-E2TR-ND
Video VCO IC 100MHz 1 Output 14-SSOP-B

Video VCO IC 100MHz 1 Output 14-SSOP-B

Buy Now Datasheet
Clock/Timing - Application Specific - BU2373FV-E2 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
BU2373FV-E2
Clock/Timing - Application Specific BU2373FV-E2
IC HI PERFORMANCE VCO SSOP-B14

IC HI PERFORMANCE VCO SSOP-B14

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Phase-locked Loops (PLL) IC Clocks
Product Number 763-BU2373FV-E2 117064-BU2373FV-E2 BU2373FV-E2TR-ND BU2373FV-E2
Product Name SSOP Clock and Timing IC Clock/Timing - Clock/Timing - Application Specific - BU2373FV-E2 Application Specific Clock/Timing Clock/Timing - Application Specific
Bus Interface Clock Clock Clock
Package Type Tape & Reel (TR) Surface Mount; 14-SSOPB Surface Mount; "14-LSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount
Supply Voltage 3 to 5 volts 3 to 5 volts 3 to 5 volts
Frequency 37 to 65 MHz 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9525BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3600 MHz
View Details
Application Specific Clock/Timing - CY28401OXCT - Quarktwin Technology Ltd.
Specs
Device Type Clock Driver
Bus Interface HCSL
Package Type Surface Mount; SSOP; 48-BSSOP (0.295\", 7.50mm Width)
View Details
2 suppliers
 - CY2308SXC-1H - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS
Features / Standards RoHS
View Details
5 suppliers