Manufacturer: Rohm Semiconductor
Win Source Part Number: 012247-BU2365FV-E2
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
Main Purpose: Audio Video Equipment for DVD Players
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 24-SSOPB
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 54MHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC CLOCK GEN W/VCXO SSOP-B24 Product overview: BU2365FV-E2 from ROHM Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-BU2365FV-E2 can be used for catalog matching and distributor lookup.
IC CLOCK GEN W/VCXO SSOP-B24
Audio Video Equipment for DVD Players Clock Generator IC 54MHz 1 Output 24-SSOP-B
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | BU2365FV-E2CT-ND | 012247-BU2365FV-E2 | 763-BU2365FV-E2 | BU2365FV-E2 | BU2365FV-E2 |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Clock/Timing - Application Specific - BU2365FV-E2 | SSOP Clock and Timing IC | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | Clock | Clock | Clock | Clock | |
| Package Type | Surface Mount; "24-LSSOP (0.220"", 5.60mm Width)" | Surface Mount; 24-SSOPB | Tape & Reel (TR) | Surface Mount; SSOP; 24-LSSOP (0.220\", 5.60mm Width) | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |