The BU2362FV-E2 is a clock generator integrated circuit designed for audio and video equipment, particularly DVD players. It utilizes phase-locked loop (PLL) technology to generate multiple clock signals, including VIDEO, AUDIO, and SYSTEM clocks. The device operates with a single power supply voltage ranging from 2.7V to 3.6V and features a reference frequency of 27.0000 MHz. Key specifications include an AUDIO clock output with high carrier-to-noise (C/N) characteristics and low distortion, as well as selectable outputs for different audio frequencies (24.5760 MHz and 22.5792 MHz). The device supports an operating temperature range of -25°C to +85°C and is packaged in a compact SSOP-B16 format measuring 5.00mm x 6.40mm x 1.35mm. Engineers considering this product should note its suitability for applications requiring precise clock generation in DVD systems, along with its low jitter performance and straightforward integration into existing designs.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 201579-BU2362FV-E2
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
Main Purpose: Audio Video Equipment for DVD Players
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 16-SSOPB
Supply Voltage - Operating: 2.7 V to 3.6 V
Maximum Input Frequency: 36.87MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Audio Video Equipment for DVD Players Clock/Frequency Generator, VCXO IC 36.87MHz 1 Output 16-SSOP-B
IC CLOCK GEN DVD VIDEO SSOP-B16 Product overview: BU2362FV-E2 from ROHM Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-BU2362FV-E2 can be used for catalog matching and distributor lookup.
IC CLOCK GEN DVD VIDEO SSOP-B16
Audio Video Equipment for DVD Players Clock/Frequency Generator, VCXO IC 36.87MHz 1 Output 16-SSOP-B
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 201579-BU2362FV-E2 | BU2362FV-E2-ND | 763-BU2362FV-E2 | BU2362FV-E2 | BU2362FV-E2 |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - BU2362FV-E2 | Application Specific Clock/Timing | SSOP Clock and Timing IC | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | Clock | Clock | Clock | Clock | |
| Package Type | Surface Mount; 16-SSOPB | Surface Mount; "16-LSSOP (0.173"", 4.40mm Width)" | Tape & Reel (TR) | Surface Mount; Surface Mount | Surface Mount; SSOP; 16-LSSOP (0.173\", 4.40mm Width) |
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 2.7 to 3.6 volts |