ROHM Semiconductor USA, LLC Clock and Timing IC BU2360FV-FE2

Description
IC CLOCK GEN DVD VIDEO SSOP16 Product overview: BU2360FV-FE2 from ROHM Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-BU2360FV-FE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLOCK GEN DVD VIDEO SSOP16 Product overview: BU2360FV-FE2 from ROHM Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-BU2360FV-FE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
763-BU2360FV-FE2
Clock and Timing IC 763-BU2360FV-FE2
IC CLOCK GEN DVD VIDEO SSOP16 Product overview: BU2360FV-FE2 from ROHM Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-BU2360FV-FE2 can be used for catalog matching and distributor lookup.

IC CLOCK GEN DVD VIDEO SSOP16 Product overview: BU2360FV-FE2 from ROHM Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-BU2360FV-FE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Application Specific Clock/Timing - 846-BU2360FV-FE2TR-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
846-BU2360FV-FE2TR-ND
Application Specific Clock/Timing 846-BU2360FV-FE2TR-ND
IC Output

IC Output

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - BU2360FV-FE2
012246-BU2360FV-FE2
Clock/Timing - Clock/Timing - Application Specific - BU2360FV-FE2 012246-BU2360FV-FE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 012246-BU2360FV-FE2 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock Main Purpose: Audio Video Equipment for DVD Players Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 16-SSOPB Supply Voltage - Operating: 2.7 V to 3.6 V Maximum Input Frequency: 33.87MHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 012246-BU2360FV-FE2
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
Main Purpose: Audio Video Equipment for DVD Players
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 16-SSOPB
Supply Voltage - Operating: 2.7 V to 3.6 V
Maximum Input Frequency: 33.87MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Application Specific Clock/Timing - BU2360FV-FE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
BU2360FV-FE2
Application Specific Clock/Timing BU2360FV-FE2
Audio Video Equipment for DVD Players Clock Generator IC 33.87MHz 1 Output 16-SSOP-B

Audio Video Equipment for DVD Players Clock Generator IC 33.87MHz 1 Output 16-SSOP-B

Buy Now Datasheet
Clock/Timing - Application Specific - BU2360FV-FE2 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
BU2360FV-FE2
Clock/Timing - Application Specific BU2360FV-FE2
IC CLOCK GEN DVD VIDEO SSOP16

IC CLOCK GEN DVD VIDEO SSOP16

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 763-BU2360FV-FE2 846-BU2360FV-FE2TR-ND 012246-BU2360FV-FE2 BU2360FV-FE2 BU2360FV-FE2
Product Name Clock and Timing IC Application Specific Clock/Timing Clock/Timing - Clock/Timing - Application Specific - BU2360FV-FE2 Application Specific Clock/Timing Clock/Timing - Application Specific
Bus Interface Clock Clock Clock Clock
Package Type Tape & Reel (TR) Surface Mount; "16-LSSOP (0.173"", 4.40mm Width)" Surface Mount; 16-SSOPB Surface Mount; SSOP; 16-LSSOP (0.173\", 4.40mm Width)
Supply Voltage 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts
Frequency 27 MHz 33.87 MHz 33.87 MHz 33.87 MHz
Unlock Full Specs
to access all available technical data