ROHM Semiconductor USA, LLC Versatile Package FULL CMOS LDO Regulator BU22UA3WNVX

Description
BUxxUA3WNVX series is high-performance FULL CMOS regulator with 300-mA output, which is mounted on versatile package SSON004X1010 (1.00mm x 1.00 mm x 0.60mm). It has excellent noise characteristics and load responsiveness characteristics despite its low circuit current consumption of 50µA. It is most appropriate for various applications such as power supplies for logic IC, RF, and camera modules.ROHM’s.
Datasheet
Description
BUxxUA3WNVX series is high-performance FULL CMOS regulator with 300-mA output, which is mounted on versatile package SSON004X1010 (1.00mm x 1.00 mm x 0.60mm). It has excellent noise characteristics and load responsiveness characteristics despite its low circuit current consumption of 50µA. It is most appropriate for various applications such as power supplies for logic IC, RF, and camera modules.ROHM’s.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Versatile Package FULL CMOS LDO Regulator - BU22UA3WNVX - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Versatile Package FULL CMOS LDO Regulator
BU22UA3WNVX
Versatile Package FULL CMOS LDO Regulator BU22UA3WNVX
BUxxUA3WNVX series is high-performance FULL CMOS regulator with 300-mA output, which is mounted on versatile package SSON004X1010 (1.00mm x 1.00 mm x 0.60mm). It has excellent noise characteristics and load responsiveness characteristics despite its low circuit current consumption of 50µA. It is most appropriate for various applications such as power supplies for logic IC, RF, and camera modules.ROHM’s.

BUxxUA3WNVX series is high-performance FULL CMOS regulator with 300-mA output, which is mounted on versatile package SSON004X1010 (1.00mm x 1.00 mm x 0.60mm). It has excellent noise characteristics and load responsiveness characteristics despite its low circuit current consumption of 50µA. It is most appropriate for various applications such as power supplies for logic IC, RF, and camera modules.ROHM’s.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category IC Linear Voltage Regulators
Product Number BU22UA3WNVX
Product Name Versatile Package FULL CMOS LDO Regulator
Regulator Type Low Dropout
Package Type Other; SSON004X1010
Output Voltage 2.2 volts
Unlock Full Specs
to access all available technical data