Manufacturer: Rohm Semiconductor
Win Source Part Number: 049789-BU2280FV-E2
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
Main Purpose: Audio Video Equipment for DVD Players
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -5°C to 70°C
Case / Package: 24-SSOPB
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 36.87MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Audio Video Equipment for DVD Players Clock/Frequency Generator, VCXO IC 36.87MHz 1 Output 24-SSOP-B
IC CLOCK GEN DVD-VIDEO SSOP-B24 Product overview: BU2280FV-E2 from ROHM Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-BU2280FV-E2 can be used for catalog matching and distributor lookup.
Audio Video Equipment for DVD Players Clock/Frequency Generator, VCXO IC 36.87MHz 1 Output 24-SSOP-B
IC CLOCK GEN DVD-VIDEO SSOP-B24
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 049789-BU2280FV-E2 | BU2280FV-E2-ND | 763-BU2280FV-E2 | BU2280FV-E2 | BU2280FV-E2 |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - BU2280FV-E2 | Application Specific Clock/Timing | SSOP Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | Clock | Clock | Clock | Clock | |
| Package Type | Surface Mount; 24-SSOPB | Surface Mount; "24-LSSOP (0.220"", 5.60mm Width)" | Tape & Reel (TR) | Surface Mount; SSOP; 24-LSSOP (0.220\", 5.60mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |