ROHM Semiconductor USA, LLC Connectors,Interconnects BU22210MUV-E2

Description
Category: Connectors,Interconn ects Part Status: Obsolete Output Type: Inverted Differential Output: No Data Interface: PCM Audio Interface Voltage - Supply, Analog: 4.75 V ~ 5.25 V Voltage - Supply, Digital: 5V, 14.25 V ~ 15.75 V Architecture: Current Sink, Current Source Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Manufacturer: AMIS
Request a Quote Datasheet
Description
Category: Connectors,Interconn ects Part Status: Obsolete Output Type: Inverted Differential Output: No Data Interface: PCM Audio Interface Voltage - Supply, Analog: 4.75 V ~ 5.25 V Voltage - Supply, Digital: 5V, 14.25 V ~ 15.75 V Architecture: Current Sink, Current Source Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Manufacturer: AMIS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Category: Connectors,Interconn ects Part Status: Obsolete Output Type: Inverted Differential Output: No Data Interface: PCM Audio Interface Voltage - Supply, Analog: 4.75 V ~ 5.25 V Voltage - Supply, Digital: 5V, 14.25 V ~ 15.75 V Architecture: Current Sink, Current Source Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Manufacturer: AMIS

Category: Connectors,Interconnects
Part Status: Obsolete
Output Type: Inverted
Differential Output: No
Data Interface: PCM Audio Interface
Voltage - Supply, Analog: 4.75 V ~ 5.25 V
Voltage - Supply, Digital: 5V, 14.25 V ~ 15.75 V
Architecture: Current Sink, Current Source
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Manufacturer: AMIS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products