ROHM Semiconductor USA, LLC Capacitive Touch Sensor, -25 To 85Deg C; Ic Interface Type Rohm BU21180FS-E2

Description
CAPACITIVE TOUCH SENSOR, -25 TO 85DEG C; IC Interface Type:I2C; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Sensor Case Style:SSOP; No. of Pins:32Pins; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes
Datasheet
Description
CAPACITIVE TOUCH SENSOR, -25 TO 85DEG C; IC Interface Type:I2C; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Sensor Case Style:SSOP; No. of Pins:32Pins; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Touch Sensor, -25 To 85Deg C; Ic Interface Type Rohm - 01AH6849 - Newark, An Avnet Company
Chicago, IL, United States
Capacitive Touch Sensor, -25 To 85Deg C; Ic Interface Type Rohm
01AH6849
Capacitive Touch Sensor, -25 To 85Deg C; Ic Interface Type Rohm 01AH6849
CAPACITIVE TOUCH SENSOR, -25 TO 85DEG C; IC Interface Type:I2C; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Sensor Case Style:SSOP; No. of Pins:32Pins; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

CAPACITIVE TOUCH SENSOR, -25 TO 85DEG C; IC Interface Type:I2C; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Sensor Case Style:SSOP; No. of Pins:32Pins; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Screen Sensors
Product Number 01AH6849
Product Name Capacitive Touch Sensor, -25 To 85Deg C; Ic Interface Type Rohm
Sensor Type Capacitive
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CY8C20140-SX21 - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections Serial Interface
Screen Diagonal 6.4 inch (163 mm)
View Details