ROHM Semiconductor USA, LLC Logic - Logic - Shift Registers - BU2114F-E2 BU2114F-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 104332-BU2114F-E2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Open Drain Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -25°C to 75°C Case / Package: 18-SOP Purpose: Serial to Parallel Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 104332-BU2114F-E2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Open Drain Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -25°C to 75°C Case / Package: 18-SOP Purpose: Serial to Parallel Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - BU2114F-E2 - 104332-BU2114F-E2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - BU2114F-E2
104332-BU2114F-E2
Logic - Logic - Shift Registers - BU2114F-E2 104332-BU2114F-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 104332-BU2114F-E2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Open Drain Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -25°C to 75°C Case / Package: 18-SOP Purpose: Serial to Parallel Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 104332-BU2114F-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Open Drain
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -25°C to 75°C
Case / Package: 18-SOP
Purpose: Serial to Parallel
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shift Registers - BU2114F-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
BU2114F-E2TR-ND
Shift Registers BU2114F-E2TR-ND
Shift Shift Register 1 Element 8 Bit 18-SOP

Shift Shift Register 1 Element 8 Bit 18-SOP

Buy Now Datasheet
Shift Registers - BU2114F-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
BU2114F-E2
Shift Registers BU2114F-E2
Shift Shift Register 1 Element 8 Bit 18-SOP

Shift Shift Register 1 Element 8 Bit 18-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - BU2114F-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
BU2114F-E2
Integrated Circuits (ICs) - Logic - Shift Registers BU2114F-E2
IC DRIVER CMOS 8BIT SOP18 TR

IC DRIVER CMOS 8BIT SOP18 TR

Supplier's Site
Logic - Shift Registers - BU2114F-E2 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
BU2114F-E2
Logic - Shift Registers BU2114F-E2
IC DRIVER CMOS 8BIT SOP18 TR

IC DRIVER CMOS 8BIT SOP18 TR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 104332-BU2114F-E2 BU2114F-E2TR-ND BU2114F-E2 BU2114F-E2 BU2114F-E2
Product Name Logic - Logic - Shift Registers - BU2114F-E2 Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics Open-drain; Open Drain Open-drain Open-drain; Open Drain
Package Type SOP; Other; 18-SOP SOP; SOIC; Other; "18-SOIC (0.213"", 5.40mm Width)" SOIC; Other; 18-SOIC (0.213\", 5.40mm Width) SOIC
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
CD74HC4015 High Speed CMOS Logic Dual 4-Stage Static Shift Registers - CD74HC4015EE4 - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
View Details
Shift Registers - 74AHC594DB,118-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 5.5V
Output Characteristics Push-Pull
View Details
3 suppliers